DME Company UNISORB Tri-Wedge Machine Mount TW Series

Description
Heavy Duty Machinery Mount System. Two Height Ranges in One Mount. Easily Accessible Side Adjustment. Use For All In-Place Alignment and Leveling. Pads Provide Vibration Isolation. Patented Designs on Mounts and Pads. The UNISORB Tri-Wedges Mount series comes in two sizes. The TW8000 and TW35000 are load rated at 8,000 and 35,000 lbs. respectively. These similarly designed Tri-Wedge Mounts both utilize two stationary and one sliding wedge to provide mechanical lift for the mounts. An adjustment bolt moves the center wedge fore & aft between the stationary wedges to provide lift to the top wedge. Each model has height ranges based on the position of a retainer within the mounts. The retainer (shaded in the top right illustration) can be placed in one of two retaining sockets. Placing the retainer in the socket nearest to the adjusting bolt head moves the mount through the lower height range. Positioning the retainer in the rear socket moves the mount through the upper height range.
Description
Heavy Duty Machinery Mount System. Two Height Ranges in One Mount. Easily Accessible Side Adjustment. Use For All In-Place Alignment and Leveling. Pads Provide Vibration Isolation. Patented Designs on Mounts and Pads. The UNISORB Tri-Wedges Mount series comes in two sizes. The TW8000 and TW35000 are load rated at 8,000 and 35,000 lbs. respectively. These similarly designed Tri-Wedge Mounts both utilize two stationary and one sliding wedge to provide mechanical lift for the mounts. An adjustment bolt moves the center wedge fore & aft between the stationary wedges to provide lift to the top wedge. Each model has height ranges based on the position of a retainer within the mounts. The retainer (shaded in the top right illustration) can be placed in one of two retaining sockets. Placing the retainer in the socket nearest to the adjusting bolt head moves the mount through the lower height range. Positioning the retainer in the rear socket moves the mount through the upper height range.

Suppliers

Company
Product
Description
Supplier Links
UNISORB  Tri-Wedge Machine Mount - TW Series - DME Company
Madison Heights, MI, USA
UNISORB Tri-Wedge Machine Mount
TW Series
UNISORB Tri-Wedge Machine Mount TW Series
Heavy Duty Machinery Mount System. Two Height Ranges in One Mount. Easily Accessible Side Adjustment. Use For All In-Place Alignment and Leveling. Pads Provide Vibration Isolation. Patented Designs on Mounts and Pads. The UNISORB Tri-Wedges Mount series comes in two sizes. The TW8000 and TW35000 are load rated at 8,000 and 35,000 lbs. respectively. These similarly designed Tri-Wedge Mounts both utilize two stationary and one sliding wedge to provide mechanical lift for the mounts. An adjustment bolt moves the center wedge fore & aft between the stationary wedges to provide lift to the top wedge. Each model has height ranges based on the position of a retainer within the mounts. The retainer (shaded in the top right illustration) can be placed in one of two retaining sockets. Placing the retainer in the socket nearest to the adjusting bolt head moves the mount through the lower height range. Positioning the retainer in the rear socket moves the mount through the upper height range.
  • Heavy Duty Machinery Mount System.
  • Two Height Ranges in One Mount.
  • Easily Accessible Side Adjustment.
  • Use For All In-Place Alignment and Leveling.
  • Pads Provide Vibration Isolation.
  • Patented Designs on Mounts and Pads.

The UNISORB Tri-Wedges Mount series comes in two sizes. The TW8000 and TW35000 are load rated at 8,000 and 35,000 lbs. respectively. These similarly designed Tri-Wedge Mounts both utilize two stationary and one sliding wedge to provide mechanical lift for the mounts. An adjustment bolt moves the center wedge fore & aft between the stationary wedges to provide lift to the top wedge. Each model has height ranges based on the position of a retainer within the mounts. The retainer (shaded in the top right illustration) can be placed in one of two retaining sockets. Placing the retainer in the socket nearest to the adjusting bolt head moves the mount through the lower height range. Positioning the retainer in the rear socket moves the mount through the upper height range.

Supplier's Site

Technical Specifications

  DME Company
Product Category Vibration Isolators and Machine Mounts
Product Number TW Series
Product Name UNISORB Tri-Wedge Machine Mount
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Isolator - WR16-300-08 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
SS GLIDE - ADPS75-16-150 - ADPS75-16-150 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details
Encapsulated Elastomeric Cup Isolator - CM-Encapsulated-Elastomeric-Cup-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Cup Mount
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details