DME Company Control Systems Single Zone Timer Control Module

Description
DME Single Zone Timers (TCM-03-024D) are highly accurate, solid state timers that feature resolution to 1/100 of second, far exceeding the industry standard of 1/10 of a second. Versatile for virtually any type of operation that requires a timer, including single-zone valve gate systems, core pulls, and air sweeps. Unit plugs directly into DME Smart Series Mainframes Universal Input Power from 90 to 265 VAC 50/60 Hertz, Output +24 Vdc at 1.2 Amps ( 31 Watt Solenoid Coil ) Test button (green light indicates power out) Yellow light indicates trigger signal being applied or timer in operation Trigger signal has two available sources - Customer Connected dry set of contacts or 24 VDC input Trigger input signal can be ganged to operate more than one timer when multiple units are used (24 VDC input only) Input signal and output power can be used from timer front panel connectors or DME mainframe cables SmartSeriesTM Mainframe Thermocouple cable serves as Input Trigger Signal (+24Vdc Only); power cable serves as 24 VDC Output Power Trigger cable included ( 20 Ft. Long ) - Customer to attach wires to their Input Signal Source Timer Output Control Cable Included ( 20 Ft. Long ) - Customer to attach wires to their Controlled Output Source
Description
DME Single Zone Timers (TCM-03-024D) are highly accurate, solid state timers that feature resolution to 1/100 of second, far exceeding the industry standard of 1/10 of a second. Versatile for virtually any type of operation that requires a timer, including single-zone valve gate systems, core pulls, and air sweeps. Unit plugs directly into DME Smart Series Mainframes Universal Input Power from 90 to 265 VAC 50/60 Hertz, Output +24 Vdc at 1.2 Amps ( 31 Watt Solenoid Coil ) Test button (green light indicates power out) Yellow light indicates trigger signal being applied or timer in operation Trigger signal has two available sources - Customer Connected dry set of contacts or 24 VDC input Trigger input signal can be ganged to operate more than one timer when multiple units are used (24 VDC input only) Input signal and output power can be used from timer front panel connectors or DME mainframe cables SmartSeriesTM Mainframe Thermocouple cable serves as Input Trigger Signal (+24Vdc Only); power cable serves as 24 VDC Output Power Trigger cable included ( 20 Ft. Long ) - Customer to attach wires to their Input Signal Source Timer Output Control Cable Included ( 20 Ft. Long ) - Customer to attach wires to their Controlled Output Source

Suppliers

Company
Product
Description
Supplier Links
Control Systems - Single Zone Timer Control Module - DME Company
Madison Heights, MI, USA
DME Single Zone Timers (TCM-03-024D) are highly accurate, solid state timers that feature resolution to 1/100 of second, far exceeding the industry standard of 1/10 of a second. Versatile for virtually any type of operation that requires a timer, including single-zone valve gate systems, core pulls, and air sweeps. Unit plugs directly into DME Smart Series Mainframes Universal Input Power from 90 to 265 VAC 50/60 Hertz, Output +24 Vdc at 1.2 Amps ( 31 Watt Solenoid Coil ) Test button (green light indicates power out) Yellow light indicates trigger signal being applied or timer in operation Trigger signal has two available sources - Customer Connected dry set of contacts or 24 VDC input Trigger input signal can be ganged to operate more than one timer when multiple units are used (24 VDC input only) Input signal and output power can be used from timer front panel connectors or DME mainframe cables SmartSeriesTM Mainframe Thermocouple cable serves as Input Trigger Signal (+24Vdc Only); power cable serves as 24 VDC Output Power Trigger cable included ( 20 Ft. Long ) - Customer to attach wires to their Input Signal Source Timer Output Control Cable Included ( 20 Ft. Long ) - Customer to attach wires to their Controlled Output Source

DME Single Zone Timers (TCM-03-024D) are highly accurate, solid state timers that feature resolution to 1/100 of second, far exceeding the industry standard of 1/10 of a second.
Versatile for virtually any type of operation that requires a timer, including single-zone valve gate systems, core pulls, and air sweeps.

  • Unit plugs directly into DME Smart Series Mainframes
  • Universal Input Power from 90 to 265 VAC 50/60 Hertz, Output +24 Vdc at 1.2 Amps ( 31 Watt Solenoid Coil )
  • Test button (green light indicates power out)
  • Yellow light indicates trigger signal being applied or timer in operation
  • Trigger signal has two available sources - Customer Connected dry set of contacts or 24 VDC input
  • Trigger input signal can be ganged to operate more than one timer when multiple units are used (24 VDC input only)
  • Input signal and output power can be used from timer front panel connectors or DME mainframe cables
  • SmartSeriesTM Mainframe Thermocouple cable serves as Input Trigger Signal (+24Vdc Only); power cable serves as 24 VDC Output Power
  • Trigger cable included ( 20 Ft. Long ) - Customer to attach wires to their Input Signal Source
  • Timer Output Control Cable Included ( 20 Ft. Long ) - Customer to attach wires to their Controlled Output Source
Supplier's Site

Technical Specifications

  DME Company
Product Category Specialty Process Controllers
Product Number Single Zone Timer Control Module
Product Name Control Systems
Controller Type Timing Control
Form Factor Stand-Alone
Interface Switches; Digital Front Panel (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

IPCMini Ion Pump Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure reading; Pump
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Controller Type Computerized Gas Dilution; Mix / Blending
Form Factor Rack (optional feature); Stand-Alone (optional feature)
Interface Computer Programmable; Network (optional feature)
View Details