DME Company Medium Heavy Duty Spring

Description
Maximum Deflection: 37% of Free Length Efficient Operating Range: 20% to 25% of Free Length
Description
Maximum Deflection: 37% of Free Length Efficient Operating Range: 20% to 25% of Free Length

Suppliers

Company
Product
Description
Supplier Links
Medium Heavy Duty Spring -  - DME Company
Madison Heights, MI, USA
Medium Heavy Duty Spring
Medium Heavy Duty Spring
Maximum Deflection: 37% of Free Length Efficient Operating Range: 20% to 25% of Free Length

Maximum Deflection: 37% of Free Length
Efficient Operating Range: 20% to 25% of Free Length

Supplier's Site

Technical Specifications

  DME Company
Product Category Compression Springs
Product Name Medium Heavy Duty Spring
End Configuration Closed (squared) ends
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 751528 - RS Components, Ltd.
Specs
Outer Diameter 0.1890 inch (4.8 mm)
Wire diameter 0.0315 inch (0.8000 mm)
Free length 1.1 inch (28 mm)
View Details
Multi Turn Wave Springs with Shim End Carbon steel - LM28-L1 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Copper Base Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
0.18
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details