DME Company ST Series High Flow Couplers Male Pipe Coupler

Description
1. The smooth, open bore with no valving in either half offers minimal pressure drop allows easy cleaning in applications where the same lines are used for more than one media. 2. ST couplers and nipples are machined from solid bar stock, providing a quality coupling that is durable. ST couplers are available in brass as standard product materials. 3. ST nipples are available in brass. The ball locking grooves of the brass ST nipples are case hardened for resistance to brinelling where high cycle rates and pressure surges are encountered. 4. The ST is an "Industrial Interchange" coupling since it is dimensionally and functionally interchangeable with similar couplings manufactured by other major manufacturers.
Datasheet
Description
1. The smooth, open bore with no valving in either half offers minimal pressure drop allows easy cleaning in applications where the same lines are used for more than one media. 2. ST couplers and nipples are machined from solid bar stock, providing a quality coupling that is durable. ST couplers are available in brass as standard product materials. 3. ST nipples are available in brass. The ball locking grooves of the brass ST nipples are case hardened for resistance to brinelling where high cycle rates and pressure surges are encountered. 4. The ST is an "Industrial Interchange" coupling since it is dimensionally and functionally interchangeable with similar couplings manufactured by other major manufacturers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST Series High Flow Couplers - Male Pipe Coupler - DME Company
Madison Heights, MI, USA
ST Series High Flow Couplers
Male Pipe Coupler
ST Series High Flow Couplers Male Pipe Coupler
1. The smooth, open bore with no valving in either half offers minimal pressure drop allows easy cleaning in applications where the same lines are used for more than one media. 2. ST couplers and nipples are machined from solid bar stock, providing a quality coupling that is durable. ST couplers are available in brass as standard product materials. 3. ST nipples are available in brass. The ball locking grooves of the brass ST nipples are case hardened for resistance to brinelling where high cycle rates and pressure surges are encountered. 4. The ST is an "Industrial Interchange" coupling since it is dimensionally and functionally interchangeable with similar couplings manufactured by other major manufacturers.

1. The smooth, open bore with no valving in either half offers minimal pressure drop allows easy cleaning in applications where the same lines are used for more than one media.

2. ST couplers and nipples are machined from solid bar stock, providing a quality coupling that is durable. ST couplers are available in brass as standard product materials.

3. ST nipples are available in brass. The ball locking grooves of the brass ST nipples are case hardened for resistance to brinelling where high cycle rates and pressure surges are encountered.

4. The ST is an "Industrial Interchange" coupling since it is dimensionally and functionally interchangeable with similar couplings manufactured by other major manufacturers.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Pipe Fittings
Product Number Male Pipe Coupler
Product Name ST Series High Flow Couplers
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Press-Fit Barb - PFB-1-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.074 inch (1.89 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fittings - Saddles - 193130264 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details