DME Company ifm efector® Level Sensor KN5120

Description
ifm efector® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with high-moisture content. However, plastic materials are now being dried at higher temperatures producing very low moisture content. The resulting materials can cause sensing problems for traditional capacitive sensors. ifm efector’s new KN level sensor incorporates improved capacitive sensing electrodes and patented circuitry to detect lowmoisture, low-density materials. Combined, these innovations enable the KN sensor to perform in today’s plastic processing applications.
Description
ifm efector® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with high-moisture content. However, plastic materials are now being dried at higher temperatures producing very low moisture content. The resulting materials can cause sensing problems for traditional capacitive sensors. ifm efector’s new KN level sensor incorporates improved capacitive sensing electrodes and patented circuitry to detect lowmoisture, low-density materials. Combined, these innovations enable the KN sensor to perform in today’s plastic processing applications.

Suppliers

Company
Product
Description
Supplier Links
ifm efector® Level Sensor - KN5120 - DME Company
Madison Heights, MI, USA
ifm efector® Level Sensor
KN5120
ifm efector® Level Sensor KN5120
ifm efector® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with high-moisture content. However, plastic materials are now being dried at higher temperatures producing very low moisture content. The resulting materials can cause sensing problems for traditional capacitive sensors. ifm efector’s new KN level sensor incorporates improved capacitive sensing electrodes and patented circuitry to detect lowmoisture, low-density materials. Combined, these innovations enable the KN sensor to perform in today’s plastic processing applications.

ifm efector® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry.

Traditional capacitive sensors can detect high-density materials with high-moisture content. However, plastic materials are now being dried at higher temperatures producing very low moisture content. The resulting materials can cause sensing problems for traditional capacitive sensors.

ifm efector’s new KN level sensor incorporates improved capacitive sensing electrodes and patented circuitry to detect lowmoisture, low-density materials. Combined, these innovations enable the KN sensor to perform in today’s plastic processing applications.

Supplier's Site

Technical Specifications

  DME Company
Product Category Level Sensors
Product Number KN5120
Product Name ifm efector® Level Sensor
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Output Options AnalogVoltage
Material Temperature Range -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Sensor for point level detection - LMC400 - ifm efector inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
3 suppliers
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details