DME Company UNISORB Quantum Machine Mount IM Series

Description
UNISORB Quantum IM Mounts provide optimum leveling and alignment in minutes, without anchoring either the machine or mounts to the floor. Designed especially for injection molding and die casting machines, UNISORB Quantum IM Mounts dampen both vertical and horizontal impacts found in reciprocating machines. UNISORB Quantum IM Mounts meet applicable OSHA requirements. These mounts are truly a quantum leap in machine mount technology. Every model in the Quantum IM line provides an overall adjustment range of 1 3⁄8 inches. This range goes well beyond all of UNISORB's competitors worldwide. In addition, UNISORB's line of Quantum IM Mounts is available in a wide variety of sizes and configurations, and all share these time tested durability features: Rugged ductile housing Super heavy duty impact plate Resilient anti-walk isolation pad High strength steel adjustment bolt Constant horizontal natural frequency
Description
UNISORB Quantum IM Mounts provide optimum leveling and alignment in minutes, without anchoring either the machine or mounts to the floor. Designed especially for injection molding and die casting machines, UNISORB Quantum IM Mounts dampen both vertical and horizontal impacts found in reciprocating machines. UNISORB Quantum IM Mounts meet applicable OSHA requirements. These mounts are truly a quantum leap in machine mount technology. Every model in the Quantum IM line provides an overall adjustment range of 1 3⁄8 inches. This range goes well beyond all of UNISORB's competitors worldwide. In addition, UNISORB's line of Quantum IM Mounts is available in a wide variety of sizes and configurations, and all share these time tested durability features: Rugged ductile housing Super heavy duty impact plate Resilient anti-walk isolation pad High strength steel adjustment bolt Constant horizontal natural frequency

Suppliers

Company
Product
Description
Supplier Links
UNISORB Quantum Machine Mount - IM Series - DME Company
Madison Heights, MI, USA
UNISORB Quantum Machine Mount
IM Series
UNISORB Quantum Machine Mount IM Series
UNISORB Quantum IM Mounts provide optimum leveling and alignment in minutes, without anchoring either the machine or mounts to the floor. Designed especially for injection molding and die casting machines, UNISORB Quantum IM Mounts dampen both vertical and horizontal impacts found in reciprocating machines. UNISORB Quantum IM Mounts meet applicable OSHA requirements. These mounts are truly a quantum leap in machine mount technology. Every model in the Quantum IM line provides an overall adjustment range of 1 3⁄8 inches. This range goes well beyond all of UNISORB's competitors worldwide. In addition, UNISORB's line of Quantum IM Mounts is available in a wide variety of sizes and configurations, and all share these time tested durability features: Rugged ductile housing Super heavy duty impact plate Resilient anti-walk isolation pad High strength steel adjustment bolt Constant horizontal natural frequency

UNISORB Quantum IM Mounts provide optimum leveling and alignment in minutes, without anchoring either the machine or mounts to the floor. Designed especially for injection molding and die casting machines, UNISORB Quantum IM Mounts dampen both vertical and horizontal impacts found in reciprocating machines. UNISORB Quantum IM Mounts meet applicable OSHA requirements.

These mounts are truly a quantum leap in machine mount technology. Every model in the Quantum IM line provides an overall adjustment range of 1 3⁄8 inches. This range goes well beyond all of UNISORB's competitors worldwide. In addition, UNISORB's line of Quantum IM Mounts is available in a wide variety of sizes and configurations, and all share these time tested durability features:

  • Rugged ductile housing
  • Super heavy duty impact plate
  • Resilient anti-walk isolation pad
  • High strength steel adjustment bolt
  • Constant horizontal natural frequency
Supplier's Site

Technical Specifications

  DME Company
Product Category Vibration Isolators and Machine Mounts
Product Number IM Series
Product Name UNISORB Quantum Machine Mount
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

NonBuren Anti-Vibration Mount -  - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount (optional feature)
Features Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Ceiling Mounted Vibration Hanger - SAB-Single-Arm-Brace - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details