DME Company DME Hydraulic Locking Core Pull Cylinder HLCP Series

Description
Seven standard sizes, each with 2 standard off-the-shelf stroke options High Locking loads for operating and locking sliding cores High-accuracy inductive proximity sensors with no moving parts equals longer service life Off-the-shelf replacement seal kits and sensors Simplifies mold design Recommended system temperature/pressure upper limits: - Service temperature limit of Cylinder assembly with supplied Proximity Sensors used: 176°F (80°C) - Service temperature limit of Cylinder assembly, assuming external limit switches are used (not supplied with cylinder): 356°F (180°C). Note: Service temperature will be limited what the external limit switches can withstand - please refer to the manufacturer information for chosen limit switches. - Hydraulic service pressure limit of cylinder assembly: 3625 PSI - Note: 870 PSI holding pressure is required at all times to maintain cylinder lock when piston rod is in full forward position.
Description
Seven standard sizes, each with 2 standard off-the-shelf stroke options High Locking loads for operating and locking sliding cores High-accuracy inductive proximity sensors with no moving parts equals longer service life Off-the-shelf replacement seal kits and sensors Simplifies mold design Recommended system temperature/pressure upper limits: - Service temperature limit of Cylinder assembly with supplied Proximity Sensors used: 176°F (80°C) - Service temperature limit of Cylinder assembly, assuming external limit switches are used (not supplied with cylinder): 356°F (180°C). Note: Service temperature will be limited what the external limit switches can withstand - please refer to the manufacturer information for chosen limit switches. - Hydraulic service pressure limit of cylinder assembly: 3625 PSI - Note: 870 PSI holding pressure is required at all times to maintain cylinder lock when piston rod is in full forward position.

Suppliers

Company
Product
Description
Supplier Links
DME Hydraulic Locking Core Pull Cylinder - HLCP Series - DME Company
Madison Heights, MI, USA
DME Hydraulic Locking Core Pull Cylinder
HLCP Series
DME Hydraulic Locking Core Pull Cylinder HLCP Series
Seven standard sizes, each with 2 standard off-the-shelf stroke options High Locking loads for operating and locking sliding cores High-accuracy inductive proximity sensors with no moving parts equals longer service life Off-the-shelf replacement seal kits and sensors Simplifies mold design Recommended system temperature/pressure upper limits: - Service temperature limit of Cylinder assembly with supplied Proximity Sensors used: 176°F (80°C) - Service temperature limit of Cylinder assembly, assuming external limit switches are used (not supplied with cylinder): 356°F (180°C). Note: Service temperature will be limited what the external limit switches can withstand - please refer to the manufacturer information for chosen limit switches. - Hydraulic service pressure limit of cylinder assembly: 3625 PSI - Note: 870 PSI holding pressure is required at all times to maintain cylinder lock when piston rod is in full forward position.
  • Seven standard sizes, each with 2 standard off-the-shelf stroke options
  • High Locking loads for operating and locking sliding cores
  • High-accuracy inductive proximity sensors with no moving parts equals longer service life
  • Off-the-shelf replacement seal kits and sensors
  • Simplifies mold design

Recommended system temperature/pressure upper limits:
- Service temperature limit of Cylinder assembly with supplied Proximity Sensors used: 176°F (80°C)
- Service temperature limit of Cylinder assembly, assuming external limit switches are used (not supplied with cylinder): 356°F (180°C). Note: Service temperature will be limited what the external limit switches can withstand - please refer to the manufacturer information for chosen limit switches.
- Hydraulic service pressure limit of cylinder assembly: 3625 PSI
- Note: 870 PSI holding pressure is required at all times to maintain cylinder lock when piston rod is in full forward position.

Supplier's Site

Technical Specifications

  DME Company
Product Category Hydraulic Cylinders
Product Number HLCP Series
Product Name DME Hydraulic Locking Core Pull Cylinder
Stroke 1 to 6 inch (25.4 to 152 mm)
Rated Load/Force 13488 to 168600 lbs (6117 to 76463 kg)
Operating Pressure 3625 psi (2551 m H2O)
Shaft Diameter 0.6299 to 2.36 inch (16 to 60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HHJ H Hollow Plunger Hydraulic Cylinder WLL ton 60 - 5211100122031 - Certex UK
Specs
Rated Load/Force 132277 lbs (59990 kg)
Body Material Steel
View Details
High Pressure Hydraulic Cylinders - 808040 - RS Components, Ltd.
Specs
Stroke 2.36 inch (60 mm)
Rated Load/Force 100000 lbs (45351 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details
Single Acting Cylinders - 60303 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 9300 lbs (4218 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details