DME Company Extra Heavy Duty Spring

Description
Maximum Deflection: 25% of Free Length Efficient Operating Range: 15% of Free Length
Description
Maximum Deflection: 25% of Free Length Efficient Operating Range: 15% of Free Length

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Spring -  - DME Company
Madison Heights, MI, USA
Extra Heavy Duty Spring
Extra Heavy Duty Spring
Maximum Deflection: 25% of Free Length Efficient Operating Range: 15% of Free Length

Maximum Deflection: 25% of Free Length
Efficient Operating Range: 15% of Free Length

Supplier's Site

Technical Specifications

  DME Company
Product Category Compression Springs
Product Name Extra Heavy Duty Spring
End Configuration Closed (squared) ends
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
Unlock Full Specs
to access all available technical data

Similar Products

0.12
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Compression Springs - 751477 - RS Components, Ltd.
Specs
Outer Diameter 0.2677 inch (6.8 mm)
Wire diameter 0.0197 inch (0.5000 mm)
Free length 2.56 inch (65 mm)
View Details
Wave Springs - MWM-50 A - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.57 inch (40 mm)
View Details
Single Turn Overlap Wave Spring Washer - LB-0075 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 0.7480 inch (19 mm)
View Details