DME Company American Standard Mold Base Edge Mold Base Series

Description
Edge Mold Base In-Stock Features A-Plate, B-Plate and Support plates supplied with D-M-E #3 steel Pry slots installed on both sides of "B" plate Lift holes installed Return pins installed 0.125 inboard to allow for spring pockets Leader pin vents machined in the housing under the bushing location Guided ejection installed Three-piece ejector housing Center hole machining included
Datasheet
Description
Edge Mold Base In-Stock Features A-Plate, B-Plate and Support plates supplied with D-M-E #3 steel Pry slots installed on both sides of "B" plate Lift holes installed Return pins installed 0.125 inboard to allow for spring pockets Leader pin vents machined in the housing under the bushing location Guided ejection installed Three-piece ejector housing Center hole machining included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
American Standard Mold Base - Edge Mold Base Series - DME Company
Madison Heights, MI, USA
American Standard Mold Base
Edge Mold Base Series
American Standard Mold Base Edge Mold Base Series
Edge Mold Base In-Stock Features A-Plate, B-Plate and Support plates supplied with D-M-E #3 steel Pry slots installed on both sides of "B" plate Lift holes installed Return pins installed 0.125 inboard to allow for spring pockets Leader pin vents machined in the housing under the bushing location Guided ejection installed Three-piece ejector housing Center hole machining included

Edge Mold Base In-Stock Features

  • A-Plate, B-Plate and Support plates supplied with D-M-E #3 steel
  • Pry slots installed on both sides of "B" plate
  • Lift holes installed
  • Return pins installed 0.125 inboard to allow for spring pockets
  • Leader pin vents machined in the housing under the bushing location
  • Guided ejection installed
  • Three-piece ejector housing
  • Center hole machining included
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number Edge Mold Base Series
Product Name American Standard Mold Base
Plate / Block Type Base Plate; Platen / Mold Plate
Width / Diameter 7.88 to 15.88 inch (200 to 403 mm)
Length 7.88 to 23.5 inch (200 to 597 mm)
Height 7.38 to 14.38 inch (187 to 365 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ZPS 4-Stud Fixture Plates - 30331-S - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Weight 105 lbs (47.4 kg)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
DME Cavity Retainer Set - 1823 Series - DME Company
Specs
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 17.88 inch (454 mm)
View Details