DME Company Ohaus Bench Scales Defender™ 3000

Description
Designed with affordability in mind, but with no compromise on quality! The OHAUS Defender™ 3000 Series economy line of bench scales is ideal for general weighing and simple counting applications in production, packaging, warehouse, inventory, shipping and receiving areas. The Defender 3000 Series feature a simple, yet rugged, tubular-frame base design and indicators with tactile keys, backlit LCD display, built-in rechargeable battery operation and flexible mounting capabilities. The Defender 3000 Series is the solution to your weighing applications that require dependability within an affordable budget. Standard Features Include: ••304 stainless steel pan with painted carbon steel frame and aluminum IP67 load cell ••Indicator features a high-impact durable ABS housing with reversible face for either wall, column or tabletop mounting ••Adjustable non-slip rubber leveling feet with externally visible level indicator ••Multiple weighing units: lb, oz, lb:oz, kg, g ••Parts counting mode with selectable sample sizes, last sample size and Average Piece Weight data ••Built-in RS232 for printing and data connection ••AC adapter and internal rechargeable lead acid battery
Description
Designed with affordability in mind, but with no compromise on quality! The OHAUS Defender™ 3000 Series economy line of bench scales is ideal for general weighing and simple counting applications in production, packaging, warehouse, inventory, shipping and receiving areas. The Defender 3000 Series feature a simple, yet rugged, tubular-frame base design and indicators with tactile keys, backlit LCD display, built-in rechargeable battery operation and flexible mounting capabilities. The Defender 3000 Series is the solution to your weighing applications that require dependability within an affordable budget. Standard Features Include: ••304 stainless steel pan with painted carbon steel frame and aluminum IP67 load cell ••Indicator features a high-impact durable ABS housing with reversible face for either wall, column or tabletop mounting ••Adjustable non-slip rubber leveling feet with externally visible level indicator ••Multiple weighing units: lb, oz, lb:oz, kg, g ••Parts counting mode with selectable sample sizes, last sample size and Average Piece Weight data ••Built-in RS232 for printing and data connection ••AC adapter and internal rechargeable lead acid battery

Suppliers

Company
Product
Description
Supplier Links
Ohaus Bench Scales - Defender™ 3000 - DME Company
Madison Heights, MI, USA
Ohaus Bench Scales
Defender™ 3000
Ohaus Bench Scales Defender™ 3000
Designed with affordability in mind, but with no compromise on quality! The OHAUS Defender™ 3000 Series economy line of bench scales is ideal for general weighing and simple counting applications in production, packaging, warehouse, inventory, shipping and receiving areas. The Defender 3000 Series feature a simple, yet rugged, tubular-frame base design and indicators with tactile keys, backlit LCD display, built-in rechargeable battery operation and flexible mounting capabilities. The Defender 3000 Series is the solution to your weighing applications that require dependability within an affordable budget. Standard Features Include: ••304 stainless steel pan with painted carbon steel frame and aluminum IP67 load cell ••Indicator features a high-impact durable ABS housing with reversible face for either wall, column or tabletop mounting ••Adjustable non-slip rubber leveling feet with externally visible level indicator ••Multiple weighing units: lb, oz, lb:oz, kg, g ••Parts counting mode with selectable sample sizes, last sample size and Average Piece Weight data ••Built-in RS232 for printing and data connection ••AC adapter and internal rechargeable lead acid battery

Designed with affordability in mind, but with no compromise on quality! The OHAUS Defender™ 3000 Series economy line of bench scales is ideal for general weighing and simple counting applications in production, packaging, warehouse, inventory, shipping and receiving areas. The Defender 3000 Series feature a simple, yet rugged, tubular-frame base design and indicators with tactile keys, backlit LCD display, built-in rechargeable battery operation and flexible mounting capabilities. The Defender 3000 Series is the solution to your weighing applications that require dependability within an affordable budget. Standard Features Include:

••304 stainless steel pan with painted carbon steel frame and aluminum IP67 load cell
••Indicator features a high-impact durable ABS housing with reversible face for either wall, column or tabletop mounting
••Adjustable non-slip rubber leveling feet with externally visible level indicator
••Multiple weighing units: lb, oz, lb:oz, kg, g
••Parts counting mode with selectable sample sizes, last sample size and Average Piece Weight data
••Built-in RS232 for printing and data connection
••AC adapter and internal rechargeable lead acid battery

Supplier's Site

Technical Specifications

  DME Company
Product Category Scales and Balances
Product Number Defender™ 3000
Product Name Ohaus Bench Scales
Type Bench / Counter Scale; Counting Scale
Display Digital Display
Interface Serial
Features Battery Powered; Selectable Units
Capacity 60 to 600 lbs (27.21 to 272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 2 - 6097132000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 4409 lbs (2000 kg)
View Details
Weighing module with Z6FC3/500kg - 1-Z6/M3LBR500KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 1102 lbs (500 kg)
View Details
Weighing Scales - 687295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 17.64 lbs (8 kg)
View Details