DME Company Ohaus Compact Scales CS2000

Description
Ohaus Compact Scales are ideal when cost matters and dependable results are a must. These uniquely designed scales weigh in grams or pounds/ounces and include full-capacity taring, an easy to read LCD, and battery saving automatic shut-off after 5 minutes. Three models range in capacities from 200g to 5000g, with readabilities from 0.1g to 2g, and feature a large weighing pan to accommodate a variety of samples. Easy operation, long battery life, great performance make Compact Scales a truly remarkable value. Scale can operate on 3AA batteries or an AC power adapter, both included. ● Sleek, low profile design ● Battery or AC powered ● Large high contrast display ● Rugged plastic construction ● Energy-saving auto shut-off feature ● 1 Year Warranty
Description
Ohaus Compact Scales are ideal when cost matters and dependable results are a must. These uniquely designed scales weigh in grams or pounds/ounces and include full-capacity taring, an easy to read LCD, and battery saving automatic shut-off after 5 minutes. Three models range in capacities from 200g to 5000g, with readabilities from 0.1g to 2g, and feature a large weighing pan to accommodate a variety of samples. Easy operation, long battery life, great performance make Compact Scales a truly remarkable value. Scale can operate on 3AA batteries or an AC power adapter, both included. ● Sleek, low profile design ● Battery or AC powered ● Large high contrast display ● Rugged plastic construction ● Energy-saving auto shut-off feature ● 1 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Ohaus Compact Scales - CS2000 - DME Company
Madison Heights, MI, USA
Ohaus Compact Scales
CS2000
Ohaus Compact Scales CS2000
Ohaus Compact Scales are ideal when cost matters and dependable results are a must. These uniquely designed scales weigh in grams or pounds/ounces and include full-capacity taring, an easy to read LCD, and battery saving automatic shut-off after 5 minutes. Three models range in capacities from 200g to 5000g, with readabilities from 0.1g to 2g, and feature a large weighing pan to accommodate a variety of samples. Easy operation, long battery life, great performance make Compact Scales a truly remarkable value. Scale can operate on 3AA batteries or an AC power adapter, both included. ● Sleek, low profile design ● Battery or AC powered ● Large high contrast display ● Rugged plastic construction ● Energy-saving auto shut-off feature ● 1 Year Warranty

Ohaus Compact Scales are ideal when cost matters and dependable results are a must. These uniquely designed scales weigh in grams or pounds/ounces and include full-capacity taring, an easy to read LCD, and battery saving automatic shut-off after 5 minutes. Three models range in capacities from 200g to 5000g, with readabilities from 0.1g to 2g, and feature a large weighing pan to accommodate a variety of samples. Easy operation, long battery life, great performance make Compact Scales a truly remarkable value. Scale can operate on 3AA batteries or an AC power adapter, both included.

● Sleek, low profile design ● Battery or AC powered
● Large high contrast display ● Rugged plastic construction
● Energy-saving auto shut-off feature ● 1 Year Warranty

Supplier's Site

Technical Specifications

  DME Company
Product Category Scales and Balances
Product Number CS2000
Product Name Ohaus Compact Scales
Type Bench / Counter Scale
Display Digital Display
Features Battery Powered (optional feature); Selectable Units
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module with Z6FC3/200kg - 1-Z6/M3LBR200KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 441 lbs (200 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 0.32 - 6097130320 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 705 lbs (320 kg)
View Details