AW403 -- AIR TOOL-IMPACT WRENCH
DME Company
Air Tool-Impact Wrench
AW403
Description
Air Tool-Impact Wrench
Description
Air Tool-Impact Wrench
Suppliers
Air Tool-Impact Wrench
AW403
Supplier's Site
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
AW403 |
|
Product Name
|
Air Tool-Impact Wrench |
|
Type
|
Impact Wrench
|
|
Power
|
Power Tools; Pneumatic Tool
|
|
Drive Type
|
Flax
|
|
Drive Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details
Type
Impact Wrench
Drive Size
1.06 inch (27 mm)
View Details
Type
Specialty/Other; Hydrant Wrench
Drive Size
1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length
15 inch (381 mm)
View Details