DME Company Dial-O-Gram Balance 1650 Series

Description
The Dial-O-Gram Series combines the convenience of direct-reading dial calibration with the speed of magnetic damping for a balance that accurately and quickly weighs everything. Speed dial for fast, easy readings 6" diameter stainless platform Magnetic dampening Precision ground knives Self-aligning agate bearings Three notched and tiered beam With center reading, sliding poises Patented sliding poise and undivided tare beam Graduated notched beams Die cast aluminum box and beam Made and molded in USA
Description
The Dial-O-Gram Series combines the convenience of direct-reading dial calibration with the speed of magnetic damping for a balance that accurately and quickly weighs everything. Speed dial for fast, easy readings 6" diameter stainless platform Magnetic dampening Precision ground knives Self-aligning agate bearings Three notched and tiered beam With center reading, sliding poises Patented sliding poise and undivided tare beam Graduated notched beams Die cast aluminum box and beam Made and molded in USA

Suppliers

Company
Product
Description
Supplier Links
Dial-O-Gram Balance - 1650 Series - DME Company
Madison Heights, MI, USA
Dial-O-Gram Balance
1650 Series
Dial-O-Gram Balance 1650 Series
The Dial-O-Gram Series combines the convenience of direct-reading dial calibration with the speed of magnetic damping for a balance that accurately and quickly weighs everything. Speed dial for fast, easy readings 6" diameter stainless platform Magnetic dampening Precision ground knives Self-aligning agate bearings Three notched and tiered beam With center reading, sliding poises Patented sliding poise and undivided tare beam Graduated notched beams Die cast aluminum box and beam Made and molded in USA

The Dial-O-Gram Series combines the convenience of direct-reading dial calibration with the speed of magnetic damping for a balance that accurately and quickly weighs everything.

  • Speed dial for fast, easy readings
  • 6" diameter stainless platform
  • Magnetic dampening
  • Precision ground knives
  • Self-aligning agate bearings
  • Three notched and tiered beam
  • With center reading, sliding poises
  • Patented sliding poise and undivided tare beam
  • Graduated notched beams
  • Die cast aluminum box and beam
  • Made and molded in USA
Supplier's Site

Technical Specifications

  DME Company
Product Category Scales and Balances
Product Number 1650 Series
Product Name Dial-O-Gram Balance
Type Mechanical Scale / Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN 10t / 15t / 22t - 1-RTN/M2AR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 0.5 - 6097130500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1102 lbs (500 kg)
View Details