MikroElektronika D.O.O. RF Antennas MIKROE-5708

Description
ISM 868/915MHZ ACTIVE PCB ANTENN
Request a Quote Datasheet
Description
ISM 868/915MHZ ACTIVE PCB ANTENN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1471-MIKROE-5708-ND - DigiKey
Thief River Falls, MN, United States
ISM 868/915MHZ ACTIVE PCB ANTENN

ISM 868/915MHZ ACTIVE PCB ANTENN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1471-MIKROE-5708-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 868.0 to 915.0 MHz
Gain 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
WiFi Antennas - 2097233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details