W25N01GVZE Flash Memory mikroBUS™ Click™ Platform Evaluation Expansion Board
Manufacturer: MikroElektronika
Category: Development Boards, Kits, Programmers- Evaluation Boards -Expansion Boards, Daughter Cards
Package: Bulk
Product Status: Active
Type: Memory
Function: Flash
Utilized IC / Part: W25N01GVZE
Contents: Board(s)
Base Product Number: MIKROE)
FLASH 5 CLICK BOARD ROHS COMPLIANT: YES
FLASH 5 CLICK
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1471-MIKROE-3780-ND | 51AH9920 | MIKROE-3780 | |
| Product Name | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers- Evaluation Boards -Expansion Boards, Daughter Cards | Flash 5 Click Board Rohs Compliant Mikroelektronika | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards |
| Supported System | Flash | Flash |