The UT-M 7-SEG R Click Board features two ultra-thin LED 7-segment displays and is equipped with the MAX6969 constant-current LED driver from Maxim Integrated. It operates on a power supply of either 3.3V or 5V and communicates with a microcontroller via an SPI interface. The board allows for PWM control of the LED segments' light intensity, enhancing display visibility. It is suitable for applications requiring digit and letter display, such as digital clocks and temperature sensors. The compact design measures 42.9 x 25.4 mm, making it a versatile addition to various projects.
MAX6969 7-Segment 2-Digit Display mikroBUS™ Click™ Platform Evaluation Expansion Board
Display Development Tools UT-M 7-SEG R click
UT-M 7-SEG R CLICK
UT-M 7-SEG R CLICK BOARD; Accessory Type:UT-M 7-SEG R Click Board; For Use With:mikroLab/EasySt
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1471-1848-ND | MIKROE-2746 | MIKROE-2746 | 56AC9029 |
| Product Name | Expansion Boards, Daughter Cards | Display Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Ut-M 7-Seg R Click Board; Accessory Type Mikroelektronika |
| Supported System | 7-Segment 2-Digit | 7-Segment 2-Digit |