Miki Pulley Shaft Coupling SFC-080SD-T017

Description
DISCONTINUED BY MANUFACTURER, MOTOR COUPLING, SFRC SERIES . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR COUPLING, SFRC SERIES . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 119780215 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
119780215
Shaft Coupling 119780215
DISCONTINUED BY MANUFACTURER, MOTOR COUPLING, SFRC SERIES . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR COUPLING, SFRC SERIES . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 119780215
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Rigid coupling with bores of 0.25 / 0.25
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details