Migatron Corporation Set Point Controller SPC-704

Description
The SPC-704 is an adjustable controller with 4 set points. The 4 set points are independently adjusted, each having a Form C relay output. This controller can be used with any sensor or device that produces 0-20mA, 4-20mA, 0-10V, or 2-10V analog. output. The SPC-704 will work with all Migatron analog output sensors. Besides the 4 relay outputs, there is one 0-10V analog output. This can be used to drive a meter or other analog drive controls. This analog output can also feed a second SPC-704 to produce additional outputs. The SPC-704 also provides 24 VDC excitation power at 150 mA to drive input sensors. The SPC-704 has a signal averaging potentiometer that helps alleviate false trips during sudden signal changes.
Description
The SPC-704 is an adjustable controller with 4 set points. The 4 set points are independently adjusted, each having a Form C relay output. This controller can be used with any sensor or device that produces 0-20mA, 4-20mA, 0-10V, or 2-10V analog. output. The SPC-704 will work with all Migatron analog output sensors. Besides the 4 relay outputs, there is one 0-10V analog output. This can be used to drive a meter or other analog drive controls. This analog output can also feed a second SPC-704 to produce additional outputs. The SPC-704 also provides 24 VDC excitation power at 150 mA to drive input sensors. The SPC-704 has a signal averaging potentiometer that helps alleviate false trips during sudden signal changes.

Suppliers

Company
Product
Description
Supplier Links
Set Point Controller - SPC-704 - Migatron Corporation
Woodstock, IL, USA
Set Point Controller
SPC-704
Set Point Controller SPC-704
The SPC-704 is an adjustable controller with 4 set points. The 4 set points are independently adjusted, each having a Form C relay output. This controller can be used with any sensor or device that produces 0-20mA, 4-20mA, 0-10V, or 2-10V analog. output. The SPC-704 will work with all Migatron analog output sensors. Besides the 4 relay outputs, there is one 0-10V analog output. This can be used to drive a meter or other analog drive controls. This analog output can also feed a second SPC-704 to produce additional outputs. The SPC-704 also provides 24 VDC excitation power at 150 mA to drive input sensors. The SPC-704 has a signal averaging potentiometer that helps alleviate false trips during sudden signal changes.

The SPC-704 is an adjustable controller with 4 set points. The 4 set points are independently adjusted, each having a Form C relay output. This controller can be used with any sensor or device that produces 0-20mA, 4-20mA, 0-10V, or 2-10V analog. output. The SPC-704 will work with all Migatron analog output sensors. Besides the 4 relay outputs, there is one 0-10V analog output. This can be used to drive a meter or other analog drive controls. This analog output can also feed a second SPC-704 to produce additional outputs. The SPC-704 also provides 24 VDC excitation power at 150 mA to drive input sensors. The SPC-704 has a signal averaging potentiometer that helps alleviate false trips during sudden signal changes.

Supplier's Site

Technical Specifications

  Migatron Corporation
Product Category Universal Process Controllers
Product Number SPC-704
Product Name Set Point Controller
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/05 32K Controller - 1747-L552 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details