Migatron Corporation Ultrasonic Sensor RPS-409A-80-IS3

Description
ULTRASONIC SENSOR, INTRINSICALLY SAFE ANALOG ULTRASONIC SENSOR, POWER INPUT: 16 - 30 VDC, REVERSE POLARITY PROTECTED, INPUT CURRENT: 24 MA MAX (WITH 24 V DC APPLIED TO THE SAFETY BARRIER), 4 PIN (M12) MALE RECEPTACLE CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
Description
ULTRASONIC SENSOR, INTRINSICALLY SAFE ANALOG ULTRASONIC SENSOR, POWER INPUT: 16 - 30 VDC, REVERSE POLARITY PROTECTED, INPUT CURRENT: 24 MA MAX (WITH 24 V DC APPLIED TO THE SAFETY BARRIER), 4 PIN (M12) MALE RECEPTACLE CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 122448183 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
122448183
Ultrasonic Sensor 122448183
ULTRASONIC SENSOR, INTRINSICALLY SAFE ANALOG ULTRASONIC SENSOR, POWER INPUT: 16 - 30 VDC, REVERSE POLARITY PROTECTED, INPUT CURRENT: 24 MA MAX (WITH 24 V DC APPLIED TO THE SAFETY BARRIER), 4 PIN (M12) MALE RECEPTACLE CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY

ULTRASONIC SENSOR, INTRINSICALLY SAFE ANALOG ULTRASONIC SENSOR, POWER INPUT: 16 - 30 VDC, REVERSE POLARITY PROTECTED, INPUT CURRENT: 24 MA MAX (WITH 24 V DC APPLIED TO THE SAFETY BARRIER), 4 PIN (M12) MALE RECEPTACLE CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 122448183
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Inductive Sensor - 20591786 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details