Migatron Corporation Ultrasonic Sensor RPS-401-40QD

Description
SELF CONTAINED ULTRASONIC SENSOR, POWERED 20-30VDC, 30MM BARREL HOUSING, 212KHZ FOR THE 4 TO 40 RANGE,150KHZ FOR THE 8 TO 80 RANGE, OPERATES AT A FREQUENCY OF 150KHZ. FREE 2 YEAR RADWELL WARRANTY
Description
SELF CONTAINED ULTRASONIC SENSOR, POWERED 20-30VDC, 30MM BARREL HOUSING, 212KHZ FOR THE 4 TO 40 RANGE,150KHZ FOR THE 8 TO 80 RANGE, OPERATES AT A FREQUENCY OF 150KHZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 190858 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
190858
Ultrasonic Sensor 190858
SELF CONTAINED ULTRASONIC SENSOR, POWERED 20-30VDC, 30MM BARREL HOUSING, 212KHZ FOR THE 4 TO 40 RANGE,150KHZ FOR THE 8 TO 80 RANGE, OPERATES AT A FREQUENCY OF 150KHZ. FREE 2 YEAR RADWELL WARRANTY

SELF CONTAINED ULTRASONIC SENSOR, POWERED 20-30VDC, 30MM BARREL HOUSING, 212KHZ FOR THE 4 TO 40 RANGE,150KHZ FOR THE 8 TO 80 RANGE, OPERATES AT A FREQUENCY OF 150KHZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 190858
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ACW Submersible LVDT Displacement Transducer - ACW8000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
View Details
Linear Rod Type - LWX-004 Series (pressure EQ w/protective sleeve) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Output Voltage
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details