Migatron Corporation Ultrasonic Sensor RPS-4000

Description
SELF-CONTAINED LONG RANGE ULTRASONIC SENSOR, PROVIDES LEVEL CONTROL OF BOTH LIQUID AND BULK MATERIALS,FEATURES SOLID STATE CONSTRUCTION INCLUDING THE SOLID STATE RELAY OUTPUTS,OPERATIONAL RANGE: ADJUSTABLE 2 40. FREE 2 YEAR RADWELL WARRANTY
Description
SELF-CONTAINED LONG RANGE ULTRASONIC SENSOR, PROVIDES LEVEL CONTROL OF BOTH LIQUID AND BULK MATERIALS,FEATURES SOLID STATE CONSTRUCTION INCLUDING THE SOLID STATE RELAY OUTPUTS,OPERATIONAL RANGE: ADJUSTABLE 2 40. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 108679257 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
108679257
Ultrasonic Sensor 108679257
SELF-CONTAINED LONG RANGE ULTRASONIC SENSOR, PROVIDES LEVEL CONTROL OF BOTH LIQUID AND BULK MATERIALS,FEATURES SOLID STATE CONSTRUCTION INCLUDING THE SOLID STATE RELAY OUTPUTS,OPERATIONAL RANGE: ADJUSTABLE 2 40. FREE 2 YEAR RADWELL WARRANTY

SELF-CONTAINED LONG RANGE ULTRASONIC SENSOR, PROVIDES LEVEL CONTROL OF BOTH LIQUID AND BULK MATERIALS,FEATURES SOLID STATE CONSTRUCTION INCLUDING THE SOLID STATE RELAY OUTPUTS,OPERATIONAL RANGE: ADJUSTABLE 2 40. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 108679257
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0305 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details