Midwestern Industries, Inc. Conveyor Screener MR-7

Description
Make your conveyor do double-duty with the addition of Midwestern’s MR-7 double deck screener. The versatility of the screener allows it to be either cable-suspended off the front of your conveyor or pedestal-mounted. You choose which way will best suit your application. The new Model MR-7 Screener with its compact, highly efficient design is specially engineered for conveyor-type installations. The double deck MR-7 allows materials to be separated from an approximately 1′ opening on the top deck to a separation down to an 1/8′ opening on the bottom screening deck. Please speak to a sales professional for special opening and alternative configurations. This deck combination with end-tensioned panels provides a screening unit that can effectively handle sand, gravel, crushed stone, coal, slag, topsoil, mulch, ash, recycled asphalt or concrete, and many other industrial-type materials. The MR-7 Screener (48′ W x 84′ L) comes complete with 2 hp, 230/460-volt, 3-Phase, 60-cycle, 1750 RPM motor, V-drive components, and belt guard and conveyor installation carriage members. The pedestal-mounted MR-7 Screen can be retrofitted with the Midwestern Converta-Screen Heating Transformer to eliminate blinding from damp material. By applying a low voltage current through the screen mesh, the surface tension is broken, so damp material is unable to stick to the wire mesh, thus maintaining higher production rates. The MR-7 can handle wash applications by applying easily adaptable spray bars. The MR-7 features high load capacity, high screening efficiency, quick setup, and low maintenance. It offers an ideal screening solution for a variety of industries wanting to separate materials for reuse or obtain salable products.
Description
Make your conveyor do double-duty with the addition of Midwestern’s MR-7 double deck screener. The versatility of the screener allows it to be either cable-suspended off the front of your conveyor or pedestal-mounted. You choose which way will best suit your application. The new Model MR-7 Screener with its compact, highly efficient design is specially engineered for conveyor-type installations. The double deck MR-7 allows materials to be separated from an approximately 1′ opening on the top deck to a separation down to an 1/8′ opening on the bottom screening deck. Please speak to a sales professional for special opening and alternative configurations. This deck combination with end-tensioned panels provides a screening unit that can effectively handle sand, gravel, crushed stone, coal, slag, topsoil, mulch, ash, recycled asphalt or concrete, and many other industrial-type materials. The MR-7 Screener (48′ W x 84′ L) comes complete with 2 hp, 230/460-volt, 3-Phase, 60-cycle, 1750 RPM motor, V-drive components, and belt guard and conveyor installation carriage members. The pedestal-mounted MR-7 Screen can be retrofitted with the Midwestern Converta-Screen Heating Transformer to eliminate blinding from damp material. By applying a low voltage current through the screen mesh, the surface tension is broken, so damp material is unable to stick to the wire mesh, thus maintaining higher production rates. The MR-7 can handle wash applications by applying easily adaptable spray bars. The MR-7 features high load capacity, high screening efficiency, quick setup, and low maintenance. It offers an ideal screening solution for a variety of industries wanting to separate materials for reuse or obtain salable products.

Suppliers

Company
Product
Description
Supplier Links
Conveyor Screener - MR-7 - Midwestern Industries, Inc.
Massillon, OH, USA
Conveyor Screener
MR-7
Conveyor Screener MR-7
Make your conveyor do double-duty with the addition of Midwestern’s MR-7 double deck screener. The versatility of the screener allows it to be either cable-suspended off the front of your conveyor or pedestal-mounted. You choose which way will best suit your application. The new Model MR-7 Screener with its compact, highly efficient design is specially engineered for conveyor-type installations. The double deck MR-7 allows materials to be separated from an approximately 1′ opening on the top deck to a separation down to an 1/8′ opening on the bottom screening deck. Please speak to a sales professional for special opening and alternative configurations. This deck combination with end-tensioned panels provides a screening unit that can effectively handle sand, gravel, crushed stone, coal, slag, topsoil, mulch, ash, recycled asphalt or concrete, and many other industrial-type materials. The MR-7 Screener (48′ W x 84′ L) comes complete with 2 hp, 230/460-volt, 3-Phase, 60-cycle, 1750 RPM motor, V-drive components, and belt guard and conveyor installation carriage members. The pedestal-mounted MR-7 Screen can be retrofitted with the Midwestern Converta-Screen Heating Transformer to eliminate blinding from damp material. By applying a low voltage current through the screen mesh, the surface tension is broken, so damp material is unable to stick to the wire mesh, thus maintaining higher production rates. The MR-7 can handle wash applications by applying easily adaptable spray bars. The MR-7 features high load capacity, high screening efficiency, quick setup, and low maintenance. It offers an ideal screening solution for a variety of industries wanting to separate materials for reuse or obtain salable products.

Make your conveyor do double-duty with the addition of Midwestern’s MR-7 double deck screener. The versatility of the screener allows it to be either cable-suspended off the front of your conveyor or pedestal-mounted. You choose which way will best suit your application.

The new Model MR-7 Screener with its compact, highly efficient design is specially engineered for conveyor-type installations. The double deck MR-7 allows materials to be separated from an approximately 1″ opening on the top deck to a separation down to an 1/8″ opening on the bottom screening deck. Please speak to a sales professional for special opening and alternative configurations.

This deck combination with end-tensioned panels provides a screening unit that can effectively handle sand, gravel, crushed stone, coal, slag, topsoil, mulch, ash, recycled asphalt or concrete, and many other industrial-type materials. The MR-7 Screener (48″ W x 84″ L) comes complete with 2 hp, 230/460-volt, 3-Phase, 60-cycle, 1750 RPM motor, V-drive components, and belt guard and conveyor installation carriage members.

The pedestal-mounted MR-7 Screen can be retrofitted with the Midwestern Converta-Screen Heating Transformer to eliminate blinding from damp material. By applying a low voltage current through the screen mesh, the surface tension is broken, so damp material is unable to stick to the wire mesh, thus maintaining higher production rates. The MR-7 can handle wash applications by applying easily adaptable spray bars.

The MR-7 features high load capacity, high screening efficiency, quick setup, and low maintenance. It offers an ideal screening solution for a variety of industries wanting to separate materials for reuse or obtain salable products.

Supplier's Site

Technical Specifications

  Midwestern Industries, Inc.
Product Category Separators, Classifiers, and Screeners
Product Number MR-7
Product Name Conveyor Screener
Equipment Type Screener - Rectangular Deck
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
VDSS Series 3 Inch (in) Inlet and Discharge Size Separator - VDSS-3 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
View Details
Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
Quad Separator -  - Profile Industries
Profile Industries
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Static / Gravity
Operation Gravity Sorting
View Details