The MMP TM57-42-36V GP52-059 is a reversible DC planetary gearmotor designed for continuous duty motion control applications. It features a 58.85:1 gearhead ratio, delivering 52 RPM at full load with a rated continuous torque of 77 inch-pounds and a peak torque of 217 inch-pounds. The output shaft supports up to 102 pounds radial and 34 pounds axial load. The integrated 36V DC motor operates at 3045 RPM under rated conditions with a continuous current of 2.97 amperes and produces 68 watts of continuous mechanical power. Total weight is 4.3 pounds maximum. Backlash is specified at 48 arc minutes, and gearhead efficiency is 70%. The armature has a resistance of 3.31 ohms and a maximum temperature rating of 155°C.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP TM57-42-36V GP52-059 |
| Product Name | IN-LINE Brushed Gearmotors |
| Commutation | Brush |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 3 amps |
| Continuous Torque | 77.0 In-lbs (88.79 kg-cm) |