The MMP S27-411K-90V GP81-059 is a reversible DC planetary gearmotor rated for 90 VDC, delivering a continuous torque of 317 in-lbs and a peak torque of 1506 in-lbs, with a gearhead ratio of 58.85:1 and an output speed of 52 RPM under full load. It features a 36 arc-minute backlash, 70% gearhead efficiency, and can support up to 225 lbs radial and 45 lbs axial load on the output shaft. The unit weighs a maximum of 11 lbs. The motor draws 4.31 amps continuously at rated speed of 3060 RPM, with a no-load speed of 3659 RPM and an armature resistance of 3.41 ohms. The thermal limit of the armature is 155°C. Encoder and brake options, as well as a NEMA mounting flange, are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP S27-411K-90V GP81-059 |
| Product Name | IN-LINE Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 90V |
| DC Voltage Range | 90.0 VDC |
| Continuous Current | 4.3 amps |