The MMP S27-411H-60V GRA81-059 is a reversible brushed DC right-angled planetary gearmotor designed for continuous duty applications requiring high torque output. It features a 58.85:1 gearhead ratio, delivering 68 RPM at full load and a rated continuous torque of 301 in-lbs with a peak torque of 1947 in-lbs. The motor operates at 60 VDC, drawing 7.7 A continuously, and produces 349 W of continuous power. The output shaft supports up to 225 lbs radial and 45 lbs axial load. The gearhead has a maximum backlash of 36 arc minutes and 70% efficiency. The gearmotor weighs 14 lbs max and uses a NEMA mounting flange option. Armature temperature is rated to 155°C.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP S27-411H-60V GRA81-059 |
| Product Name | Right-Angled Brushed Gearmotors |
| Commutation | Brush |
| DC Voltage Range | 60.0 VDC |
| Continuous Current | 7.7 amps |
| Continuous Torque | 301.0 In-lbs (347 kg-cm) |