The MMP S17-400E-24V GP42-059 is a reversible DC planetary gearmotor designed for continuous duty applications requiring high torque and precise control. It features a 58.85:1 gearhead ratio, delivering 49 RPM at full load and 72 inch-pounds of rated continuous torque, with a peak torque of 163 inch-pounds. The motor operates at 24 VDC with a rated continuous current of 3.94 A and a no-load speed of 4233 RPM. It has a 2.6-pound weight, 60 arc minutes of standard backlash, and supports up to 68 pounds of radial and 25 pounds of axial load on the output shaft. The armature temperature is rated to 155°C. Encoder and brake options are available, as is a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP S17-400E-24V GP42-059 |
| Product Name | IN-LINE Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 3.9 amps |