Midwest Motion Products, Inc. LA3 Series Linear Actuators MMP LA3-24V-30-A-300-P

Description
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!
Request a Quote
Description
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMP LA3-24V-30-A-300-P is a DC linear actuator with a 24 VDC rated voltage, 30:1 gear ratio, and 300 mm stroke length, featuring IP65 ingress protection, built-in limit switches, an ACME screw for anti-backdriving, and a non-rotating aluminum inner tube. It delivers a rated force capacity of 180 lbf (800 N) at a rated current of 1.6 A and a stroke speed of 0.3 in/sec (7.6 mm/sec) under load, with a no-load speed of 0.37 in/sec (9.4 mm/sec). The static load capacity is 562 lbf (2500 N), and the maximum recommended duty cycle is 25%. It operates within a temperature range of -13°F to 149°F (-25°C to 65°C). Actuator resistance is 9.2 kΩ across the BLU-WHT terminals and 10 kΩ across the YLW-WHT terminals.

Datasheet Summary
Powered by GS/AI

The MMP LA3-24V-30-A-300-P is a DC linear actuator with a 24 VDC rated voltage, 30:1 gear ratio, and 300 mm stroke length, featuring IP65 ingress protection, built-in limit switches, an ACME screw for anti-backdriving, and a non-rotating aluminum inner tube. It delivers a rated force capacity of 180 lbf (800 N) at a rated current of 1.6 A and a stroke speed of 0.3 in/sec (7.6 mm/sec) under load, with a no-load speed of 0.37 in/sec (9.4 mm/sec). The static load capacity is 562 lbf (2500 N), and the maximum recommended duty cycle is 25%. It operates within a temperature range of -13°F to 149°F (-25°C to 65°C). Actuator resistance is 9.2 kΩ across the BLU-WHT terminals and 10 kΩ across the YLW-WHT terminals.

Suppliers

Company
Product
Description
Supplier Links
LA3 Series Linear Actuators - MMP LA3-24V-30-A-300-P - Midwest Motion Products, Inc.
Howard Lake, MN, United States
LA3 Series Linear Actuators
MMP LA3-24V-30-A-300-P
LA3 Series Linear Actuators MMP LA3-24V-30-A-300-P
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!

At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!

Supplier's Site Datasheet

Technical Specifications

  Midwest Motion Products, Inc.
Product Category Linear Actuators
Product Number MMP LA3-24V-30-A-300-P
Product Name LA3 Series Linear Actuators
Stroke or X-Axis Travel 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LA3 Series Linear Actuators - MMP LA3-24V-40-A-150 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 0.2200 in/sec (0.3353 m/min)
Rated Force 225 lbs (102 kg)
View Details
LA3 Series Linear Actuators - MMP LA3-12V-10-A-100 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 0.9300 in/sec (1.42 m/min)
Rated Force 56 lbs (25.4 kg)
View Details
LA3 Series Linear Actuators - MMP LA3-12V-20-A-250-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 9.84 inch (250 mm)
Rated Speed 0.4800 in/sec (0.7315 m/min)
Rated Force 112 lbs (50.79 kg)
View Details
LA3 Series Linear Actuators - MMP LA3-24V-40-A-200-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 0.2200 in/sec (0.3353 m/min)
Rated Force 225 lbs (102 kg)
View Details