The MMP D40-675G-90V GRA81-059 is a reversible brushed right-angled planetary gearmotor designed for applications requiring high torque and precise speed control. It features a 58.85:1 gear ratio, delivering 64 RPM at full load and 533 in-lbs continuous torque, with a peak torque of 2124 in-lbs dependent on duty cycle. The motor operates at 90 VDC, drawing 7.8 A continuous current and producing 573 W output power. Output shaft radial and axial load capacities are 225 lbs and 45 lbs respectively. Gearhead backlash is 36 arc minutes maximum, and efficiency is 70%. The gearmotor weighs up to 22 lbs. The armature has a resistance of 0.71 ohms and a temperature limit of 155°C. Encoder and brake options are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D40-675G-90V GRA81-059 |
| Product Name | Right-Angled Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 90V |
| DC Voltage Range | 90.0 VDC |
| Continuous Current | 7.8 amps |