The MMP D40-675E-48V GRA81-059 is a reversible brushed DC right-angled planetary gearmotor designed for high-torque applications. It features a 58.85:1 gear ratio, delivers a maximum continuous torque of 538 in-lbs at 66 RPM, and operates at a rated voltage of 48 VDC with a continuous current of 15.9 A. The output shaft supports up to 225 lbs radial load and 45 lbs axial load. The gearmotor weighs a maximum of 22 lbs and has a standard backlash of 36 arc minutes. Efficiency is rated at 70%. The motor includes an armature temperature rating of 155°C and a rated speed of 3907 RPM ±15%. Encoder and brake options and NEMA mounting flanges are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D40-675E-48V GRA81-059 |
| Product Name | Right-Angled Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Continuous Current | 15.9 amps |