The MMP D40-675C-24V GRA81-059 is a reversible brushed DC right-angled planetary gearmotor designed for high-torque motion control applications. It features a 58.85:1 gearhead ratio, delivering a maximum output speed of 47 RPM and a rated continuous torque of 515 in-lbs. The gearmotor operates at 24 VDC with a rated continuous current of 23.1 A and a peak torque of 2124 in-lbs, dependent on duty cycle. The output shaft supports up to 225 lbs radial and 45 lbs axial load. The motor has an armature resistance of 0.15 ohms, an armature temperature rating of 155°C, and weighs a maximum of 22 lbs.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D40-675C-24V GRA81-059 |
| Product Name | Right-Angled Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 23.1 amps |