The MMP D40-675A-24V GP81-059 is a reversible DC gearmotor with a planetary gearhead, designed for continuous-duty motion control applications. It mounts with a NEMA flange, has a 58.85:1 gear ratio, and delivers 64 RPM at full load with a continuous torque of 389 in-lbs and a peak torque of 2125 in-lbs. The output shaft supports up to 225 lbs radial and 45 lbs axial load. Powered by 24 VDC, it draws 23.0 A continuous and 3.9 A no-load current, with a rated speed of 3795 RPM. The motor armature operates up to 155°C, and the gearhead has 36 arc minutes of backlash. The gearmotor weighs 19 lbs maximum.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D40-675A-24V GP81-059 |
| Product Name | IN-LINE Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 23 amps |