The MMP D33-655F-60V GP81-007 is a reversible DC planetary gearmotor designed for high-torque motion control applications. It features a 6.75:1 gearhead ratio, delivering a maximum output speed of 563 RPM and a continuous torque rating of 48 in-lbs, with a peak torque of 320 in-lbs. The motor operates at 60 VDC, with a rated continuous current of 7.97 A and a no-load speed of 4255 RPM. It has a radial load capacity of 90 lbs and an axial load capacity of 18 lbs at the output shaft. The gearmotor weighs no more than 12 lbs and includes a standard backlash of 30 arc minutes. Efficiency is 80%, with an armature resistance of 0.81 ohms and an armature temperature limit of 155°C. Encoder and brake options are available, as is a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D33-655F-60V GP81-007 |
| Product Name | IN-LINE Brushed Gearmotors |
| Commutation | Brush |
| DC Voltage Range | 60.0 VDC |
| Continuous Current | 8 amps |
| Continuous Torque | 48.0 In-lbs (55.35 kg-cm) |