The MMP D33-655F-36V GRA81-130 is a reversible brushed right-angled planetary gearmotor designed for high-torque applications. It features a 129.62:1 gearhead ratio, delivering 16 RPM at full load and a continuous torque of 800 in-lbs, with a peak torque of 2124 in-lbs. The gearmotor operates at 36 VDC, drawing 8.0 A continuously, and has a No-Load Speed of 2553 RPM. The output shaft supports up to 225 lbs radial and 45 lbs axial load. Gearhead backlash is 36 arc minutes maximum, with 70% efficiency. The total weight is 18 lbs maximum. Armature temperature is rated up to 155 °C.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D33-655F-36V GRA81-130 |
| Product Name | Right-Angled Brushed Gearmotors |
| Commutation | Brush |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 8 amps |
| Continuous Torque | 800.0 In-lbs (922 kg-cm) |