The MMP D33-655E-48V GP81-014 is a reversible DC gearmotor with a planetary gearhead and NEMA mounting. It operates at 48 VDC, delivers a rated continuous torque of 77 in-lbs and a peak torque of 677 in-lbs, with a gearhead ratio of 13.73:1 and output speed of 302 RPM at full load. The gearhead has a maximum backlash of 33 arc minutes and 75% efficiency. The output shaft supports up to 135 lbs radial load and 27 lbs axial load. The motor has a rated continuous current of 9.14 A, no-load speed of 4528 RPM, and armature resistance of 0.44 ohms. The total weight is 13 lbs max. Encoder and brake options are available. Its armature temperature rating is 155°C max.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D33-655E-48V GP81-014 |
| Product Name | IN-LINE Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Continuous Current | 9.1 amps |