The MMP D33-655E-36V GRA81-124 is a reversible brushed DC right-angled planetary gearmotor with a 123.97:1 gearhead ratio, delivering 24 RPM at full load and 651 in-lbs of continuous torque. It operates at a rated voltage of 36 VDC with a continuous current of 9.1 A and a no-load speed of 3396 RPM. The gearmotor has a peak torque of 2124 in-lbs, a 36 arc-minute backlash, and meets a 225 lb radial and 45 lb axial shaft load capacity. It weighs 18 lbs max and features a 155°C maximum armature temperature. The motor has an armature resistance of 0.44 ohms, a torque constant of 14.3 oz-in/amp, and a back EMF constant of 10.6 V/krpm. Encoder and brake options are available, as is a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D33-655E-36V GRA81-124 |
| Product Name | Right-Angled Brushed Gearmotors |
| Commutation | Brush |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 9.1 amps |
| Continuous Torque | 651.0 In-lbs (751 kg-cm) |