The MMP D33-655B-24V GP81-059 is a reversible DC gearmotor with a planetary gearhead and NEMA mounting, designed for continuous-duty motion control applications. It operates at 24 VDC with a rated continuous current of 19.2 A and delivers a rated continuous torque of 327 in-lbs at 68 RPM output speed. The gearhead has a ratio of 58.85:1, a standard backlash of 36 arc minutes, and 70% efficiency. The output shaft supports up to 225 lbs radial load and 45 lbs axial load. The motor has a no-load speed of 4528 RPM, an armature resistance of 0.14 ohms, and a maximum temperature rating of 155 °C. The gearmotor weighs up to 15 lbs.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D33-655B-24V GP81-059 |
| Product Name | IN-LINE Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 19.2 amps |