The MMP D33-655A-12V GRA81-059 is a reversible brushed DC right-angled planetary gearmotor with a 58.85:1 gear ratio, delivering 46 RPM at full load and 234 In-Lbs continuous torque. It operates at 12 VDC, drawing 22.1 A continuous, and has a peak torque of 758 In-Lbs dependent on duty cycle. The output shaft supports up to 225 Lbs radial and 45 Lbs axial load, with a maximum backlash of 36 arc minutes and gearhead efficiency of 70%. The gearmotor weighs 18 Lbs and features a 155°C armature temperature rating. NEMA mounting and encoder/brake options are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D33-655A-12V GRA81-059 |
| Product Name | Right-Angled Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Continuous Current | 22.1 amps |