The MMP D33-455A-12V GRA81-059 is a reversible brushed DC right-angled planetary gearmotor designed for high-torque motion control applications. It operates at a rated voltage of 12 V DC, with a continuous torque output of 214 in-lbs and a peak torque of 903 in-lbs, dependent on duty cycle. The gearhead has a ratio of 58.85:1 and delivers a maximum output speed of 65 RPM at full load, with a backlash of 36 arc minutes and 70% efficiency. The output shaft supports radial loads up to 225 lbs and axial loads up to 45 lbs. The gearmotor weighs 16 lbs and features a 155 ‰c maximum armature temperature. The motor draws 26.0 A continuous and 2.53 A no-load current, with an armature resistance of 0.08 Ω.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D33-455A-12V GRA81-059 |
| Product Name | Right-Angled Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Continuous Current | 26 amps |