The MMP D22-490H-90V GP52-007 is a reversible DC planetary gearmotor for continuous duty motion control applications. It is mounted with a NEMA flange and weighs no more than 4.3 pounds. The gearhead has a 6.75:1 ratio, outputting 717 RPM at full load with 19 inch-pounds of continuous torque and 71 inch-pounds peak torque. The output shaft supports up to 45 pounds radial and 14 pounds axial load. The 90 VDC motor operates at 4837 RPM under load with 2.74 amperes continuous current, 195 watts continuous power, and 55 ounce-inch continuous torque. Armature resistance is 4.77 ohms, and maximum temperature is 155°C. Gearhead backlash is 42 arc minutes maximum, and efficiency is 80%. Encoder and brake options are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D22-490H-90V GP52-007 |
| Product Name | IN-LINE Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 90V |
| DC Voltage Range | 90.0 VDC |
| Continuous Current | 2.7 amps |