The MMP D22-490C-24V GP52-124 is a reversible DC planetary gearmotor designed for applications requiring high torque and precise speed control. It features a 123.97:1 gearhead ratio, delivering a maximum output speed of 32 RPM and a continuous torque of 255 in-lbs at 24 VDC. The gearmotor has a rated continuous current of 7.67 A and a peak torque of 443 in-lbs, with a maximum radial load capacity of 102 lbs and axial load capacity of 34 lbs on the output shaft. The unit weighs 5.1 lbs and operates with 70% gearhead efficiency. The integrated motor has a no-load speed of 4898 RPM, an armature resistance of 0.62 ohms, and a maximum temperature rating of 155°C. Encoder and brake options are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D22-490C-24V GP52-124 |
| Product Name | IN-LINE Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 7.7 amps |