The MMP D22-490A-12V GP52-1594 is a reversible DC gearmotor with a planetary gearhead, designed for high-torque, low-speed applications. It operates at 12 VDC and delivers a rated continuous torque of 440 in-lbs with a gearhead ratio of 1593.65:1, producing a full-load output speed of 2.0 RPM. The gearmotor has a maximum radial load capacity of 113 lbs and an axial load capacity of 45 lbs, with a total weight of 5.5 lbs. The motor has a rated continuous current of 2.39 A, a no-load speed of 3529 RPM, an armature resistance of 0.38 ohms, and an armature temperature limit of 155°C. Backlash is rated at 51 arc minutes maximum, and gearhead efficiency is 65%. Encoder and brake options are available, as is a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D22-490A-12V GP52-1594 |
| Product Name | IN-LINE Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Continuous Current | 2.4 amps |