The MMP D22-376G-48V GRA52-059 is a reversible brushed DC right-angled planetary gearmotor designed for applications requiring high torque and precise speed control. It features a 58.85:1 gearhead ratio, delivering 69 RPM at full load and 93 in-lbs of continuous torque with a peak torque of 264 in-lbs. The gearmotor operates at 48 VDC with a rated continuous current of 3.4 A and weighs 6.1 lbs maximum. Output shaft radial and axial load capacities are 102 lbs and 34 lbs respectively. Gearhead backlash is 48 arc minutes maximum, with 70% efficiency. The motor has a rated speed of 4070 RPM ± 15%, an armature resistance of 3.68 ohms, and a maximum temperature rating of 155°C. NEMA mounting and encoder/brake options are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP D22-376G-48V GRA52-059 |
| Product Name | Right-Angled Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Continuous Current | 3.4 amps |