The MMP BL87-435I-180V GRA81-059 is a reversible brushless DC right-angled planetary gearmotor designed for high-torque motion control applications. It features a 58.85:1 gearhead ratio, delivering 78 RPM at full load and a continuous torque of 443 in-lbs with a peak torque of 1839 in-lbs. The output shaft supports up to 225 lbs radial load and 45 lbs axial load. The integrated brushless DC motor operates at 180 VDC, drawing 4.3 A continuous current, with a rated speed of 4570 RPM and a continuous power output of 582 W. The gearhead has a standard backlash of 36 arc minutes and 70% efficiency. The gearmotor weighs 17 lbs max and meets an armature temperature limit of 155°C. NEMA mounting and encoder/brake options are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL87-435I-180V GRA81-059 |
| Product Name | Right-Angled Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 180.0 VDC |
| Continuous Current | 4.3 amps |
| Continuous Torque | 443.0 In-lbs (511 kg-cm) |