The MMP BL87-435I-180V GP81-059 is a reversible brushless DC planetary gearmotor with a 58.85:1 gear ratio, delivering a maximum output speed of 78 RPM and a rated continuous torque of 443 inch-pounds at 180 VDC. The motor has a rated continuous current of 4.3 amperes, a no-load speed of 5538 RPM, and a peak torque capability of 1839 inch-pounds, dependent on duty cycle. It features a radial load capacity of 225 pounds and an axial load capacity of 45 pounds on the output shaft, with a total weight of 14 pounds maximum. The gearhead has a standard backlash of 36 arc minutes and 70% efficiency. The armature resistance is 7.38 ohms and the maximum temperature rating is 155 ºC. Encoder and brake options are available, as is a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL87-435I-180V GP81-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 180.0 VDC |
| Continuous Current | 4.3 amps |
| Continuous Torque | 443.0 In-lbs (511 kg-cm) |