The MMP BL87-435G-120V GP81-059 is a reversible DC planetary gearmotor designed for continuous operation at 120 VDC, delivering a rated continuous torque of 502 in-lbs and a maximum output speed of 59 RPM at full load. It features a gearhead ratio of 58.85:1, a standard backlash of 36 arc minutes, and an efficiency of 70%. The output shaft supports a maximum radial load of 225 lbs and axial load of 45 lbs. The gearmotor weighs 14 lbs max and includes a DC motor with a rated continuous current of 6.0 A, no-load speed of 4633 RPM, and armature resistance of 4.97 ohms. The motor winding is rated to 155°C. Encoder and brake options are available, along with a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL87-435G-120V GP81-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 120.0 VDC |
| Continuous Current | 6 amps |
| Continuous Torque | 502.0 In-lbs (579 kg-cm) |