The MMP BL87-435F-90V GRA81-007 is a reversible brushless DC right-angled planetary gearmotor designed for high-torque motion control applications. It features a 6.75:1 gearhead ratio, output shaft speed of 487 RPM at full load, and rated continuous torque of 65 in-lbs with a peak torque of 186 in-lbs. The gearmotor operates at 90 VDC with a continuous current of 7.5 A and weighs no more than 15 lbs. The output shaft supports up to 90 lbs radial and 18 lbs axial load, with a standard backlash of 30 arc minutes and 80% gearhead efficiency. The motor has an armature resistance of 3.02 ohms, armature inductance of 1.80 mH, and a maximum temperature rating of 155°C.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL87-435F-90V GRA81-007 |
| Product Name | Right-Angled Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 90V |
| DC Voltage Range | 90.0 VDC |
| Continuous Current | 7.5 amps |