The MMP BL87-435F-120V GRA81-059 is a reversible brushless DC right-angled planetary gearmotor designed for high-torque motion control applications. It features a 58.85:1 gearhead ratio, delivering 81 RPM at full load with a continuous torque of 497 in-lbs and a peak torque of 1889 in-lbs. The output shaft supports up to 225 lbs radial and 45 lbs axial load. Powered by 120 VDC, the motor draws 7.5 A continuous, operates at 4748 RPM rated speed, and outputs 677 W continuous power. Gearhead efficiency is 70% with a backlash of 36 arc minutes. The unit weighs 17 lbs maximum and is rated for 155°C armature temperature.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL87-435F-120V GRA81-059 |
| Product Name | Right-Angled Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 120.0 VDC |
| Continuous Current | 7.5 amps |
| Continuous Torque | 497.0 In-lbs (573 kg-cm) |