The MMP BL87-435E-60V GRA81-016 is a reversible brushless DC right-angled planetary gearmotor designed for continuous duty applications requiring high torque and precise speed control. It features a 15.88:1 gearhead ratio, outputs 162 RPM at full load, and delivers a rated continuous torque of 188 inch-pounds with a peak torque capability of 448 inch-pounds. The gearmotor operates at a rated DC voltage of 60 volts and draws 12.0 amps continuously. It has a maximum output shaft radial load capacity of 135 pounds and axial load capacity of 27 pounds, weighs no more than 16 pounds, and has a gearhead backlash of 33 arc minutes. The motor armature is rated to a maximum temperature of 155°C, with an armature resistance of 1.47 ohms and an inductance of 1.14 mH. Encoder and brake options are available, along with a NEMA mounting flange option.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL87-435E-60V GRA81-016 |
| Product Name | Right-Angled Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 60.0 VDC |
| Continuous Current | 12 amps |
| Continuous Torque | 188.0 In-lbs (217 kg-cm) |