The MMP BL87-435B-36V GP81-079 is a reversible brushless DC planetary gearmotor designed for high-torque applications. It features a 78.71:1 gearhead ratio, delivering 43 RPM at full load and 981 in-lbs of continuous torque, with a peak torque of 2125 in-lbs. The gearmotor operates at 36 VDC, with a rated continuous current of 27.1 A and a no-load speed of 4390 RPM. The output shaft supports up to 225 lbs radial and 45 lbs axial loads. It weighs 14 lbs max and has a standard backlash of 36 arc minutes. The motor's armature resistance is 0.30 ohms with a temperature limit of 155°C. Encoder and brake options are available, as well as a NEMA mounting flange option.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL87-435B-36V GP81-079 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 27.1 amps |
| Continuous Torque | 981.0 In-lbs (1131 kg-cm) |