Midwest Motion Products, Inc. IN-LINE Brushless Gearmotors MMP BL87-435A-36V GP81-059

Description
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!
Request a Quote
Description
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMP BL87-435A-36V GP81-059 is a reversible brushless DC planetary gearmotor with a 58.85:1 gearhead ratio, delivering 77 RPM at full load and 713 in-lbs of continuous torque. It operates at 36 VDC with a rated continuous current of 33.2 A and a rated speed of 4518 RPM. The output shaft supports up to 225 lbs radial and 45 lbs axial load. The gearmotor weighs 14 lbs max, features a 36 arc minute backlash, and 70% gearhead efficiency. The DC motor has an armature resistance of 0.20 ohms, a 155°C maximum temperature rating, and peak torque capability up to 2125 in-lbs under defined duty cycles. Encoder and brake options are available, with a NEMA mounting flange option also supported.

Datasheet Summary
Powered by GS/AI

The MMP BL87-435A-36V GP81-059 is a reversible brushless DC planetary gearmotor with a 58.85:1 gearhead ratio, delivering 77 RPM at full load and 713 in-lbs of continuous torque. It operates at 36 VDC with a rated continuous current of 33.2 A and a rated speed of 4518 RPM. The output shaft supports up to 225 lbs radial and 45 lbs axial load. The gearmotor weighs 14 lbs max, features a 36 arc minute backlash, and 70% gearhead efficiency. The DC motor has an armature resistance of 0.20 ohms, a 155°C maximum temperature rating, and peak torque capability up to 2125 in-lbs under defined duty cycles. Encoder and brake options are available, with a NEMA mounting flange option also supported.

Suppliers

Company
Product
Description
Supplier Links
IN-LINE Brushless Gearmotors - MMP BL87-435A-36V GP81-059 - Midwest Motion Products, Inc.
Howard Lake, MN, United States
IN-LINE Brushless Gearmotors
MMP BL87-435A-36V GP81-059
IN-LINE Brushless Gearmotors MMP BL87-435A-36V GP81-059
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!

At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!

Supplier's Site Datasheet

Technical Specifications

  Midwest Motion Products, Inc.
Product Category Gearmotors
Product Number MMP BL87-435A-36V GP81-059
Product Name IN-LINE Brushless Gearmotors
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 33.2 amps
Continuous Torque 713.0 In-lbs (822 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297H-60V GP42-115 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.8900 amps
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-139 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-60V GP42-100 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.8900 amps
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-029 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details